Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-2319847-6 |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
2,687
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now | |
Farnell
from US$2.49
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 5 |
Number of Positions | 5 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Shunt Type | DIP |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Length | .496in, 12.6mm |
Height | .15in, 3.8mm |
Voltage Rating | 24VDC |
Centerline | .1in, 2.54mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 900 |
Packaging Method | Tape & Reel |
Product Type | Switch |
Switch Type | DIP Switch |
Sealed | No |
Operating Temperature Range | -20 – 85°C |
DIP SW/SIP SW END STACK DIP 5P G RAISED T&R | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 5 Switch SPST | Distrelec |
DIP Switch End Stackable Raised Actuator SPST 5 Position 25mA 24 VDC 10-Pin Surface Mount T/R | Avnet America |
DIP SW SPST 5P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches END STACK DIP 5P G RAISED T&R | Sager |
Where can I find additional details, specifications and documents for a 2-2319847-6?
Additional datasheets, footprints and schematics for 2-2319847-6 are listed on our Part Details page. You can also find images and similar parts to 2-2319847-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2319847-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2319847-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2319847-6 fall under?
The 2-2319847-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-2319847-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2319847-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2319847-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2319847-6 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-2319847-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2319847-6 often in real-time on the comparison pages.
What if I can't find stock of 2-2319847-6?
You can fill out our help required form which you can use to request a quote for 2-2319847-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.