Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.60
|
149
in stock
|
Buy Now | |
Rapid Electronics
from US$29.56
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$28.70
|
149
in stock
|
Buy Now | |
Farnell
from US$30.60
|
120
in stock
|
Buy Now | |
Avnet America
from US$24.66
|
-
|
Buy Now | |
RS Americas
from US$27.57
|
-
|
Buy Now | |
element14
from US$27.94
|
-
|
Buy Now |
LED Family | Seoul SDWx2F1A, Everlight EAHP1919Wxx, Panasonic DMC 124, Tridonic SLE-G6-LES 15, Lextar PB19U, Panasonic DMC 125S, Seoul SDWx3F1C, Panasonic DMC 125, Soleriq13 series, Panasonic DMS 126, Luminus CXM-14-AC10, Luminus CHM-14-AC10, Citizen CLU721, Tridonic SLE-G6-LES 17, Citizen CLU 036, Citizen CLL032, Luminus CXM-11-XH00, Luminus CXM-11, Lextar PB19H, HM CRI80, HE CRI90, HE CRI80, Citizen CLU711, Citizen CLU 034, Samsung LC026D, Lextar PB16U, Samsung LC019D, HM CRI90, Citizen CLU038, BridgeLux V13, Citizen CLU720, Panasonic DMS 125, Panasonic DMC 128S, Citizen CLU710, Luminus CLM-14 GEN 3, Panasonic DMC 128, Citizen CLU034, Samsung LC016D, SL Series, Panasonic DMS 128, Lextar PB26H, Lextar PB16H, Luminus CXM-11-AC00, Panasonic DMC 124S, Luminus CHM-14-AC00, Lextar PB26U |
---|---|
Optics Alignment | Yes |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 48VDC |
Output Current | 700mA |
Output Current Rating | 700mA |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Luminus, Panasonic, Seoul Semi, Everlight, Osram, Bridgelux, Citizen, Tridonic, Samsung, Edison Opto, Lextar |
Product Type | LED Holder |
Connector System | Wire-to-Device |
COB Substrate Thickness | 1mm |
Programmable | No |
Flicker (% Max) | 5 |
Sealable | No |
Thermal Protection | Yes |
Dimming Profile | Linear |
Dimmable | Yes |
Driver on Board | Yes |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
Lumawise Drive Z50 Dali 0.7A 19X19 |Amp Te Connectivity 2-2316511-3 | Newark Electronics |
LUMAWISE DRIVE Z50 DALI 0.7A 19X19 | Rapid Electronics |
COB LED HOLDERS - POWERED | Farnell |
LUMAWISE DRIVE Type Z50 LED Holder for BridgeLux V13/Citizen CLL032 Series 19 x 19 COB | Avnet America |
LUMAWISE DRIVE Z50, DALI, 0.7A, 19X19 | TE Connectivity 2-2316511-3 | RS Americas |
LED HOLDER, 0.7A, 19 X 19MM | element14 |
Where can I find additional details, specifications and documents for a 2-2316511-3?
Additional datasheets, footprints and schematics for 2-2316511-3 are listed on our Part Details page. You can also find images and similar parts to 2-2316511-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2316511-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2316511-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2316511-3 fall under?
The 2-2316511-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2-2316511-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2316511-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2316511-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2316511-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 2-2316511-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2316511-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2316511-3?
You can fill out our help required form which you can use to request a quote for 2-2316511-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.