Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.28
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$8.71
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$8.60
|
44
in stock
|
Buy Now | |
Distrelec
from US$4.55
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
40
in stock
|
Buy Now | |
element14
from US$5.94
|
40
in stock
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now |
Screw & Hole Thread Size | None |
---|---|
Grommets | Without |
Clam Shell Length | Standard |
Accessory Type | Backshell Kit |
Shielded | Yes |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
D-Sub Tools&Hardware CRIMP FLANGE 17 LG | Rapid Electronics |
TE Connectivity D-Sub Backshells w/Crimp Flange, 17 Large, Rail D-Sub Backshells Series | Distrelec |
Crimp Flange, 17 Large, D-Sub Backshell | Newark Electronics |
CRIMP FLANGE, 17 LARGE, D-SUB BACKSHELL | element14 |
Large Crimp Flange for Rail D-Sub Backshell 11mm Diameter | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Crimp Flange |
---|---|
For Use With | AMP Rail D-Sub Backshells |
Product Range | - |
Where can I find additional details, specifications and documents for a 2-2308348-7?
Additional datasheets, footprints and schematics for 2-2308348-7 are listed on our Part Details page. You can also find images and similar parts to 2-2308348-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2308348-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2308348-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2308348-7 fall under?
The 2-2308348-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2-2308348-7 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2308348-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2308348-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2308348-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2-2308348-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2308348-7 often in real-time on the comparison pages.
What if I can't find stock of 2-2308348-7?
You can fill out our help required form which you can use to request a quote for 2-2308348-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.