Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
449
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
449
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
449
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
449
in stock
|
Buy Now | |
TE Store
from US$4.63
|
36
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
21
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$2.18
|
-
|
Buy Now |
Screw & Hole Thread Size | None |
---|---|
Grommets | Without |
Clam Shell Length | Standard |
Accessory Type | Backshell Kit |
Shielded | Yes |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
D-Sub Tools&hardware Ql Pin B, M3 Thread 2.2-2.5 |Amp Te Connectivity 2-2308265-0 | Newark Electronics |
D-Sub Tools&Hardware QL Pin B M3 Thread 2.2-2.5 | Rapid Electronics |
TE Connectivity Connector Accessories QL-Set Variant Straight Tin Over Copper | Distrelec |
QL SET FOR VARIANT B 10 Connector Hardware Accessory Type: Quick Lock Pins Operating Temperature (Max): 194 °F Operating Temperature (Max): 90 °C Operating Temperature Range: -40 – 90 °C Operating Temperature Range: -40 – 194 °F Quick Lock Pins 194 °F | Quick Lock Pins For D-Sub With Threaded Insert | Part Number: 2-2308265-0 | Internal Number: 2-2308265-0 | TE Connectivity | TE Store |
D-Sub Backsheels QL SET FOR VARIANT B 10 | TE Connectivity 2-2308265-0 | RS Americas |
Quick Lock Pin for D-Subminiature Connectors | Avnet America |
QL SET, M3, VARIANT B 10 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 7.2mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
Connector Shell Size | - |
Where can I find additional details, specifications and documents for a 2-2308265-0?
Additional datasheets, footprints and schematics for 2-2308265-0 are listed on our Part Details page. You can also find images and similar parts to 2-2308265-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2308265-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2308265-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2308265-0 fall under?
The 2-2308265-0 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2-2308265-0 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2308265-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2308265-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2308265-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-2308265-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2308265-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2308265-0?
You can fill out our help required form which you can use to request a quote for 2-2308265-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.