Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Module Key Type | Offset Right |
---|---|
Ejector Material Color | Blue |
Latch Material | High Temperature Thermoplastic |
Latch Color | Blue |
Ejector Location | Both Ends |
Ejector Type | Standard |
弹射器材料 | High Temperature Thermoplastic |
Module Orientation | Vertical |
Center Key | Offset Right |
Keying | Standard |
Number of Positions | 288 |
Number of Keys | 1 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Socket Style | DIMM |
Contact Current Rating (Max) | .75A |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
Contact Mating Area Plating Material | Gold |
DRAM Voltage | 1.2V |
Centerline (Pitch) | .85mm, .0334in |
Housing Color | Blue |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Stainless Steel |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Soft Tray |
DRAM Type | Double Data Rate (DDR) 4 |
Center Post | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Sealable | No |
Profile | Standard |
Connector System | Board-to-Bus Bar |
Insertion Style | Direct Insert |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 2-2308107-0?
Additional datasheets, footprints and schematics for 2-2308107-0 are listed on our Part Details page. You can also find images and similar parts to 2-2308107-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2308107-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2308107-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2308107-0 fall under?
The 2-2308107-0 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-2308107-0 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2308107-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2308107-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2308107-0 have stock available?
There is no stock from authorised distributors for 2-2308107-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2308107-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2308107-0?
You can fill out our help required form which you can use to request a quote for 2-2308107-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.