Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.22
|
21
in stock
|
Buy Now | |
WireMasters
from US$5.04
|
2,698
in stock
|
Buy Now | |
TTI Europe
from US$10.15
|
2,456
in stock
|
Buy Now | |
Rapid Electronics
from US$22.75
|
496
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
496
in stock
|
Buy Now | |
Newark Electronics
from US$19.58
|
176
in stock
|
Buy Now | |
element14
from US$23.10
|
176
in stock
|
Buy Now | |
Farnell
from US$19.02
|
176
in stock
|
Buy Now | |
Electro Enterprises
from US$14.67
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.24
|
1
in stock
|
Buy Now | |
Avnet America
from US$15.54
|
-
|
Buy Now | |
RS Americas
from US$20.92
|
-
|
Buy Now |
Boot Configuration | Right Angle Lipped |
---|---|
I.D. Supplied - Imperial | 1.417" |
I.D. Supplied - Metric | 36mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.88" |
I.D. Recovered Max - Metric | 8.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 36mm |
Cable Diameter Min | 8.4mm |
Fully Shrunk Diameter | 22.4mm |
Shrink Boot Type | Right-Angled Lipped Boot |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 0.81mm |
Moulded Part | WireMasters |
222K152-25-0 | TTI Europe |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Boot, 36Mm, Elastomer, Blk | Newark Electronics |
HEATSHRINK BOOT, RIGHT ANGLE LIP | element14 |
R/A lipped boot,Shell size 16/18 | RS |
Heat shrink boot | Transfer Multisort Elektronik |
Connector Accessories Molded Boot Right Angle 8.4-19 Cable Diameter Fluid Resistant Elastomer | Avnet America |
Molded Boot, 222K1, 90 Degree Angle, Size 52, Without Adhesive | TE Connectivity 222K152-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 222K152-25-0?
Additional datasheets, footprints and schematics for 222K152-25-0 are listed on our Part Details page. You can also find images and similar parts to 222K152-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K152-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K152-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K152-25-0 fall under?
The 222K152-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K152-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K152-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K152-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K152-25-0 have stock available?
Authorised distributors including WireMasters, TTI Europe, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 222K152-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K152-25-0 often in real-time on the comparison pages.
What if I can't find stock of 222K152-25-0?
You can fill out our help required form which you can use to request a quote for 222K152-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.