Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.59
|
241
in stock
|
Buy Now | |
WireMasters
from US$9.81
|
2,036
in stock
|
Buy Now | |
TTI Europe
from US$13.74
|
1,757
in stock
|
Buy Now | |
element14
from US$18.27
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$29.24
|
241
in stock
|
Buy Now | |
Electro Enterprises
from US$31.22
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$17.09
|
101
in stock
|
Buy Now | |
TE Store
from US$37.24
|
89
in stock
|
Buy Now | |
RS Americas
from US$48.62
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.46
|
1
in stock
|
Buy Now | |
RS
from US$22.97
|
-
|
Buy Now | |
Avnet America
from US$29.44
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.54" |
Total Length - Metric | 39mm |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Body Material | Elastomer |
Colour | Black |
Moulded Part | WireMasters |
222K142-25/225-0 | TTI Europe |
HEATSHRINK BOOT, ADH, 90, 18/7.1MM | element14 |
Heatshrink Boot, Adh, 90, 18/7.1Mm | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
222K142-25/225-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 222K142-25/225-0 | Internal Number: 892144-000 | Alias Number: 8-1196939-5 | TE Connectivity | TE Store |
Boot Adapter, Molded, Right Angle, General Purpose, Military, Size 42 | TE Connectivity 222K142-25/225-0 | RS Americas |
Heat shrink boot | Transfer Multisort Elektronik |
90° lipped boot +adhesive shell 12/14 | RS |
Connector Accessories Molded Molded Boot Elastomer | Avnet America |
Where can I find additional details, specifications and documents for a 222K142-25/225-0?
Additional datasheets, footprints and schematics for 222K142-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 222K142-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K142-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K142-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K142-25/225-0 fall under?
The 222K142-25/225-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to 222K142-25/225-0 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K142-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K142-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K142-25/225-0 have stock available?
Authorised distributors including WireMasters, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for 222K142-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K142-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 222K142-25/225-0?
You can fill out our help required form which you can use to request a quote for 222K142-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.