Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.58
|
No stock
|
Buy Now | |
TTI Europe
from US$18.43
|
415
in stock
|
Buy Now | |
Electro Enterprises
from US$17.45
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$21.69
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.69
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.90
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$19.48
|
-
|
Buy Now | |
Avnet America
from US$21.43
|
-
|
Buy Now | |
element14
from US$19.03
|
-
|
Buy Now |
Boot Configuration | Right Angle Lipped |
---|---|
I.D. Supplied - Imperial | 1.181" |
I.D. Supplied - Metric | 30mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | - |
Total Length - Metric | - |
I.D. Recovered Max - Imperial | 0.559" |
I.D. Recovered Max - Metric | 14.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2.1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 30mm |
Cable Diameter Min | 5.9mm |
Colour | Black |
Fully Shrunk Diameter | 14.2mm |
I.D. Max Recovered | 14.2mm |
I.D. Supplied | 30mm |
Internal Diameter | 30mm |
Length Imperial | 1.26" |
Material | Polyolefin |
Operating Temperature Max | +135°C |
Operating Temperature Min | -55°C |
Shrink Type | Heat |
Unshrunk Diameter | 30mm |
222K132-3-0 | TTI Europe |
222K132-3-0 822840-000 | Heilind Electronics |
Heat shrink boot | Transfer Multisort Elektronik |
222K132-3-0 |Raychem Te Connectivity 222K132-3-0 | Newark Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
HEATSHRINK, LIPPED, RIGHT ANGLE | element14 |
Where can I find additional details, specifications and documents for a 222K132-3-0?
Additional datasheets, footprints and schematics for 222K132-3-0 are listed on our Part Details page. You can also find images and similar parts to 222K132-3-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K132-3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K132-3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K132-3-0 fall under?
The 222K132-3-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K132-3-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K132-3-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K132-3-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K132-3-0 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Heilind Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 222K132-3-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K132-3-0 often in real-time on the comparison pages.
What if I can't find stock of 222K132-3-0?
You can fill out our help required form which you can use to request a quote for 222K132-3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.