Status: | Unknown |
---|---|
Series: | System 25 Series |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.72
|
5
in stock
|
Buy Now | |
TTI Europe
from US$6.76
|
2,963
in stock
|
Buy Now | |
WireMasters
from US$4.18
|
1,613
in stock
|
Buy Now | |
Electro Enterprises
from US$18.70
|
930
in stock
|
Buy Now | |
Rapid Electronics
from US$12.92
|
639
in stock
|
Buy Now | |
Newark Electronics
from US$22.86
|
636
in stock
|
Buy Now | |
Chip One Stop
from US$20.60
|
636
in stock
|
Buy Now | |
element14
from US$24.40
|
520
in stock
|
Buy Now | |
Farnell
from US$12.44
|
520
in stock
|
Buy Now | |
Heilind Electronics
from US$21.37
|
48
in stock
|
Buy Now | |
TE Store
from US$27.11
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.37
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.53
|
1
in stock
|
Buy Now | |
Avnet America
from US$17.15
|
-
|
Buy Now | |
RS Americas
from US$25.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Boot Configuration | Right Angle Lipped |
---|---|
I.D. Supplied - Imperial | 1.181" |
I.D. Supplied - Metric | 30mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.26" |
Total Length - Metric | 32mm |
I.D. Recovered Max - Imperial | 0.56" |
I.D. Recovered Max - Metric | 5.9mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | System 25 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 30mm |
Cable Diameter Min | 5.9mm |
Fully Shrunk Diameter | 14.2mm |
Shrink Boot Type | Right-Angled Lipped Boot |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 0.61mm |
222K132-25-0 | TTI Europe |
Moulded Part | WireMasters |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
222K132-25-0 |Raychem Te Connectivity 222K132-25-0 | Newark Electronics |
HEATSHRINK BOOT, RIGHT ANGLE LIP | element14 |
9-1196838-5,878512-000 | Heilind Electronics |
222K132-25-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 222K132-25-0 | Internal Number: 878512-000 | Alias Number: 9-1196838-5 | TE Connectivity | TE Store |
R/A lipped boot,Shell size 10/12 | RS |
Heat shrink boot | Transfer Multisort Elektronik |
Connector Accessories Molded Boot Elastomer | Avnet America |
Boot Adapter, Molded, Right Angle, Size32, With Unicure Pre-Coated Epoxy Adhesi | TE Connectivity 222K132-25-0 | RS Americas |
RAYCHEM BOOT ACCESSORY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 222K132-25-0?
Additional datasheets, footprints and schematics for 222K132-25-0 are listed on our Part Details page. You can also find images and similar parts to 222K132-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K132-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K132-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K132-25-0 fall under?
The 222K132-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K132-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K132-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K132-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K132-25-0 have stock available?
Authorised distributors including TTI Europe, WireMasters, Electro Enterprises, Rapid Electronics and Newark Electronics have stock available or on a lead time for 222K132-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K132-25-0 often in real-time on the comparison pages.
What if I can't find stock of 222K132-25-0?
You can fill out our help required form which you can use to request a quote for 222K132-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.