Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.13
|
599
in stock
|
Buy Now | |
TE Store
from US$17.15
|
353
in stock
|
Buy Now | |
Rapid Electronics
from US$14.41
|
62
in stock
|
Buy Now | |
Avnet America
from US$20.46
|
-
|
Buy Now | |
RS Americas
from US$18.13
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Boot Configuration | Right Angle Lipped |
---|---|
I.D. Supplied - Imperial | 0.94" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.98" |
Total Length - Metric | 25mm |
I.D. Recovered Max - Imperial | 0.22" |
I.D. Recovered Max - Metric | 5.6mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrink Boots Rohs Compliant: Yes |Raychem Te Connectivity 222K121-25L-0 | Newark Electronics |
222K121-25L-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 222K121-25L-0 | Internal Number: CV7366-000 | TE Connectivity | TE Store |
Heat Shrink Cable Boots&End Caps HS Boot Right | Rapid Electronics |
Cable Accessories Molded Boot Polymer Black | Avnet America |
Raychem, Heat Shrink, Molded Boot, Right-Angle, RAYCHEM | TE Connectivity 222K121-25L-0 | RS Americas |
Where can I find additional details, specifications and documents for a 222K121-25L-0?
Additional datasheets, footprints and schematics for 222K121-25L-0 are listed on our Part Details page. You can also find images and similar parts to 222K121-25L-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222K121-25L-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222K121-25L-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222K121-25L-0 fall under?
The 222K121-25L-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222K121-25L-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222K121-25L-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222K121-25L-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222K121-25L-0 have stock available?
Authorised distributors including Newark Electronics, TE Store, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for 222K121-25L-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222K121-25L-0 often in real-time on the comparison pages.
What if I can't find stock of 222K121-25L-0?
You can fill out our help required form which you can use to request a quote for 222K121-25L-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.