Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
477
in stock
|
Buy Now | |
element14
from US$2.07
|
477
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
383
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
383
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
227
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.39
|
18
in stock
|
Buy Now | |
Electro Enterprises
from US$1.91
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
Richardson RFPD
from US$2.45
|
-
|
Buy Now |
Convert From Coax Type | F |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Right Angle Adapter |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
Adapter, Coaxial, F Plug-Jack, 75Ohm | Newark Electronics |
ADAPTER, COAXIAL, F PLUG-JACK, 75OHM | element14 |
RF Adapters-In Series F RIGHT ANGLE PLUG TO JACK | Rapid Electronics |
connector rf coaxial f in-series adapter right angle plug to jack | Amphenol RF 222F-90 | RS Americas |
Adapter | Transfer Multisort Elektronik |
RF / Coaxial Adapter, F, Plug, F, Jack, Right Angle Adapter, 75 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 222F-90?
Additional datasheets, footprints and schematics for 222F-90 are listed on our Part Details page. You can also find images and similar parts to 222F-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222F-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222F-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222F-90 fall under?
The 222F-90 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 222F-90 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222F-90 you can contact the distributor directly for product support, shipping queries etc.
Is the 222F-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222F-90 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 222F-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222F-90 often in real-time on the comparison pages.
What if I can't find stock of 222F-90?
You can fill out our help required form which you can use to request a quote for 222F-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.