Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.39
|
104
in stock
|
Buy Now | |
element14
from US$15.40
|
104
in stock
|
Buy Now | |
Farnell
from US$14.63
|
104
in stock
|
Buy Now | |
TTI Europe
from US$13.14
|
76
in stock
|
Buy Now | |
WireMasters
from US$22.75
|
8
in stock
|
Buy Now | |
Powell Electronics
from US$14.89
|
1
in stock
|
Buy Now | |
RS Americas
from US$21.00
|
-
|
Buy Now |
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | 1.181" |
I.D. Supplied - Metric | 30mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.06" |
Total Length - Metric | 26.9mm |
I.D. Recovered Max - Imperial | 0.251" |
I.D. Recovered Max - Metric | 6.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2.3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Cable Diameter Max | 30mm |
Cable Diameter Min | 6.4mm |
Fully Shrunk Diameter | 14.2mm |
Shrink Boot Type | Right-Angled |
Shrink Temperature | 135°C |
Wall Thickness Recovered | 1.5mm |
Heat Shrink Boot, Right Angle, 30Mm Id, Elastomer, Black | Newark Electronics |
HEATSHRINK BOOT, RIGHT ANGLE | element14 |
222A132-25-0 | TTI Europe |
Moulded Part | WireMasters |
R/A heat shrink lipless boot,Size 10/12 | RS |
Raychem, R/A heat shrink lipless boot, Size 10/12 | TE Connectivity 222A132-25-0 | RS Americas |
Where can I find additional details, specifications and documents for a 222A132-25-0?
Additional datasheets, footprints and schematics for 222A132-25-0 are listed on our Part Details page. You can also find images and similar parts to 222A132-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222A132-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222A132-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222A132-25-0 fall under?
The 222A132-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 222A132-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222A132-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 222A132-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222A132-25-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and WireMasters have stock available or on a lead time for 222A132-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222A132-25-0 often in real-time on the comparison pages.
What if I can't find stock of 222A132-25-0?
You can fill out our help required form which you can use to request a quote for 222A132-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.