Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.66
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$15.77
|
683
in stock
|
Buy Now | |
Chip One Stop
from US$12.90
|
683
in stock
|
Buy Now | |
Distrelec
from US$14.91
|
683
in stock
|
Buy Now | |
TE Store
from US$19.21
|
483
in stock
|
Buy Now | |
Heilind Electronics
from US$15.16
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.16
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$15.34
|
2
in stock
|
Buy Now | |
element14
from US$12.95
|
2
in stock
|
Buy Now | |
Avnet America
from US$12.16
|
-
|
Buy Now | |
RS Americas
from US$18.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Contact Spring Material | Stainless Steel |
Shunts/Shorting Bars | Without |
å¹… | 32.3mm |
Height | 11.05mm |
Length | 31.3mm |
Housing Color | Yellow |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Retention | With |
Mating Retention Type | Latch |
Mating Alignment | With |
Packaging Method | Tray |
Packaging Quantity | 54 |
Product Style | Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Product Type | Connector |
Shape | Rectangular |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Spring Terminal |
TE Connectivity - AMP Connector THERMOCOUPLE CONN KTYPE TAB | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TRAY PACKAGE.THERMOCOUPLE CONN KTYPE TAB Connector Product Type: Connector Assembly Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .098 in Connector Assembly Housing for Male Terminals Wire-to-Wire 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-2299960-1 | Internal Number: 2-2299960-1 | .098" | TE Store |
THERMOCOUPLE CONN KTYPE TAB TRAY PACKAGE | Heilind Electronics |
Product Range:- | Newark Electronics |
Dynamic, K-Type Thermocouple Connector, Plug, Keyed,2 Position, Tab,32.3mm width | TE Connectivity 2-2299960-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2299960-1?
Additional datasheets, footprints and schematics for 2-2299960-1 are listed on our Part Details page. You can also find images and similar parts to 2-2299960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2299960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2299960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2299960-1 fall under?
The 2-2299960-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2299960-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2299960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2299960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2299960-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2-2299960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2299960-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2299960-1?
You can fill out our help required form which you can use to request a quote for 2-2299960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.