Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon |
Connector Mounting Type | Panel, Cable Mount (Free-Hanging) |
Circuit Application | Power |
Insertion Force | 15 Newton |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Row-to-Row Spacing | .165in, 4.2mm |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings 20P 2Row 4.2Mm Pm Plug |Amp Te Connectivity 2-2296207-0 | Newark Electronics |
Headers&Wire Housings 20P 2ROW 4.2MM PM PLUG | Rapid Electronics |
TE Connectivity 20P PM PLUG VAL-U-LOK PM GWT/V0 Headers | Distrelec |
20 way plug 4.2mm Val-U-Lok | RS |
Where can I find additional details, specifications and documents for a 2-2296207-0?
Additional datasheets, footprints and schematics for 2-2296207-0 are listed on our Part Details page. You can also find images and similar parts to 2-2296207-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2296207-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2296207-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2296207-0 fall under?
The 2-2296207-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2296207-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2296207-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2296207-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2296207-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 2-2296207-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2296207-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2296207-0?
You can fill out our help required form which you can use to request a quote for 2-2296207-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.