Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Insulation Material | PP |
---|---|
Wire Color | Brown, Blue, Black |
Cable Jacket Color | Black |
Number of Positions | 8 |
Configuration Number | 2B4 |
Wire Size | 24AWG, .25mm² |
Overall Outside Cable Diameter | 7mm |
Conductor Diameter | .645mm |
Operating Voltage | 60VDC, 60VAC |
Packaging Quantity | 1 |
Packaging Method | Carton |
Shielded | Yes |
Cable Type | PUR |
Product Type | Cable |
Operating Temperature Range | -25 – 85°C, -40 – 176°F |
Cable 8Conductors 24AWG PUR CABLE Shielded | Avnet America |
Where can I find additional details, specifications and documents for a 2-2273231-4?
Additional datasheets, footprints and schematics for 2-2273231-4 are listed on our Part Details page. You can also find images and similar parts to 2-2273231-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2273231-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2273231-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2273231-4 fall under?
The 2-2273231-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2273231-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2273231-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2273231-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2273231-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-2273231-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2273231-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2273231-4?
You can fill out our help required form which you can use to request a quote for 2-2273231-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.