Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
157
in stock
|
Buy Now | |
Schukat Electronic
from US$1.28
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now | |
Distrelec
from US$1.23
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Keying | Plus |
---|---|
Contact Base Material | Copper Alloy |
Contact Finish | Tin |
Wire Size | 12AWG, 4mm² |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 100 |
Connector Type | Cable Coupler |
Connector Style | Socket |
Product Type | Connector |
Connector: solar | Transfer Multisort Elektronik |
Solarlok PV4S Cable Con.Female | Schukat Electronic |
Connector, Rcpt, 1Pos, Cable | Newark Electronics |
TE Connectivity - AMP Socket KITS PV4-S1F* 4-6MM2 | Distrelec |
CONNECTOR, RCPT, 1POS, CABLE | Farnell |
SOCKET CONNECTOR KITS, PV4-SF | Avnet America |
Where can I find additional details, specifications and documents for a 2-2270025-1?
Additional datasheets, footprints and schematics for 2-2270025-1 are listed on our Part Details page. You can also find images and similar parts to 2-2270025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2270025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2270025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2270025-1 fall under?
The 2-2270025-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2-2270025-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2270025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2270025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2270025-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 2-2270025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2270025-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2270025-1?
You can fill out our help required form which you can use to request a quote for 2-2270025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.