Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
133
in stock
|
Buy Now | |
element14
from US$1.75
|
133
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0226
|
109
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.96
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
98
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
98
in stock
|
Buy Now | |
Heilind Electronics
-
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
150
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keying | Minus |
---|---|
Contact Base Material | Copper Alloy |
Contact Finish | Tin |
Wire Size | 4mm², 12AWG |
Housing Color | Black |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Packaging Quantity | 100 |
Connector Type | Cable Coupler |
Connector Style | Plug |
Product Type | Connector |
Connector, Plug, 1Pos, Cable | Newark Electronics |
CONNECTOR, PLUG, 1POS, CABLE | element14 |
Solarlok PV4S Cable Con.Male | Schukat Electronic |
Connector: solar | Transfer Multisort Elektronik |
Solar Conn/Photovoltaic Conn PIN CONN. KITS | Rapid Electronics |
TE Connectivity - AMP PIN CONN. KITS PV4-S1M4.0/PV4-S1M6.0 | Distrelec |
PIN CONN. KITS, PV4-S1M4.0/PV4 | Heilind Electronics |
PIN CONNECTOR KITS, PV4-SM | Avnet America |
Where can I find additional details, specifications and documents for a 2-2270024-1?
Additional datasheets, footprints and schematics for 2-2270024-1 are listed on our Part Details page. You can also find images and similar parts to 2-2270024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2270024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2270024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2270024-1 fall under?
The 2-2270024-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2-2270024-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2270024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2270024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2270024-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 2-2270024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2270024-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2270024-1?
You can fill out our help required form which you can use to request a quote for 2-2270024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.