Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Wrist Band Type | Expandable |
---|---|
Circumference Max | 305mm |
Lead Length | - |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 2 |
Product Range | - |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs D CELL ALUM HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
70-Pin Hirose Receptacle Header For Intel Edison - 3Mm Height - Hirose Df40Hc(3.0)-70Ds |Adafruit 2227 | Newark Electronics |
70-pin Hirose Receptacle Header for Intel Edison - 3mm Height - Hirose DF40HC(3. | Adafruit Industries 2227 | RS Americas |
Where can I find additional details, specifications and documents for a 2227?
Additional datasheets, footprints and schematics for 2227 are listed on our Part Details page. You can also find images and similar parts to 2227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2227 fall under?
The 2227 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2227 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2227 you can contact the distributor directly for product support, shipping queries etc.
Is the 2227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2227 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 2227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2227 often in real-time on the comparison pages.
What if I can't find stock of 2227?
You can fill out our help required form which you can use to request a quote for 2227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.