Status: | Unknown |
---|---|
Series: | 2226 Series |
RoHS: | Unknown |
Product Range | 2226 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Wire-to-Board Crimp Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 2226 Series |
RoHS: | Unknown |
Product Range | 2226 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Wire-to-Board Crimp Housings |
CRIMP TERMINAL, 24-28AWG | element14 |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 2226TG?
Additional datasheets, footprints and schematics for 2226TG are listed on our Part Details page. You can also find images and similar parts to 2226TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226TG fall under?
The 2226TG is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226TG when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226TG you can contact the distributor directly for product support, shipping queries etc.
Is the 2226TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226TG have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2226TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226TG often in real-time on the comparison pages.
What if I can't find stock of 2226TG?
You can fill out our help required form which you can use to request a quote for 2226TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.