Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
2,952
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
2,952
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
2,952
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
5
in stock
|
Buy Now | |
element14
from US$1.35
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Sager
from US$1.24
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Number of Positions | 1 |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
Contact Type | Socket |
Contact Mating Area Plating Material | Hard Gold |
Contact Size | 23 |
Contact Termination Area Plating Material | Gold |
Wire Size | 26 – 22AWG |
Contact Retention | Without |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Sealable | No |
Wire/Cable Type | Stranded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | 0 – 131°F, 0 – 70°C |
Circular MIL Spec Contacts CONTACT SOCKET | Rapid Electronics |
TE Connectivity - AMP CONTACT SOCKET HOODEDCRIMP SIZE23 | Distrelec |
CIRCULAR CONTACTS | Farnell |
Circular Contact, Skt, 26-22Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SKT, 26-22AWG, CRIMP | element14 |
Circular Contact Socket 23 Size Copper Alloy Gold Cable Mount Crimp | Avnet America |
Circular MIL Spec Contacts CONTACT, SOCKET, HOODED, CRIMP, SIZE23 | TE Connectivity 2226923-1 | RS Americas |
Circular MIL Spec Contacts CONTACT, SOCKET, HOODED,CRIMP, SIZE23 | Sager |
Where can I find additional details, specifications and documents for a 2226923-1?
Additional datasheets, footprints and schematics for 2226923-1 are listed on our Part Details page. You can also find images and similar parts to 2226923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226923-1 fall under?
The 2226923-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2226923-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226923-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2226923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226923-1 often in real-time on the comparison pages.
What if I can't find stock of 2226923-1?
You can fill out our help required form which you can use to request a quote for 2226923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.