Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
25
in stock
|
Buy Now | |
Powell Electronics
from US$1.17
|
45,192
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
4,497
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
4,497
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
4,497
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
25
in stock
|
Buy Now | |
element14
from US$1.10
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Sager
from US$1.00
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Pin Diameter | .026in, .68mm |
Pin Style | Round Nose (Standard) |
Terminal Orientation | Straight |
Terminal Type | Pin |
Pin Type | Round Pin |
Terminal & Splice Type | Pin |
Overall Length | 11.43mm, .45in |
Wire Insulation Diameter (Max) | .05in, 1.15mm |
Barrel Inside Diameter | .8mm, .0315in |
Accepts Wire Insulation Diameter Range | .031 – .051in, .63 – 1.15mm |
Wire Size | 26 – 22AWG |
Wire Insulation Support | Without |
Packaging Method | Bag |
Packaging Quantity | 1 |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -10 – 70°C, 0 – 131°F |
Circular MIL Spec Contacts CONTACT PIN CRIMP | Rapid Electronics |
TE Connectivity - AMP Tabs&FerrulesCONTACT PIN CRIMPED SIZE 23 | Distrelec |
CIRCULAR CONTACTS | Farnell |
Circular Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 26-22AWG, CRIMP | element14 |
Circular Contact Socket 23 Size Copper Alloy Gold Cable Mount Crimp Bag | Avnet America |
Circular MIL Spec Contacts CONTACT, PIN, CRIMP SIZE 23, Signal | TE Connectivity 2226913-1 | RS Americas |
Circular MIL Spec Contacts CONTACT, PIN, CRIMP SIZE 23, Signal | Sager |
Where can I find additional details, specifications and documents for a 2226913-1?
Additional datasheets, footprints and schematics for 2226913-1 are listed on our Part Details page. You can also find images and similar parts to 2226913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226913-1 fall under?
The 2226913-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2226913-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226913-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2226913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226913-1 often in real-time on the comparison pages.
What if I can't find stock of 2226913-1?
You can fill out our help required form which you can use to request a quote for 2226913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.