Status: | Unknown |
---|---|
Series: | O.C.H Series |
RoHS: | Unknown |
Prices starting from US$84.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.86
|
595
in stock
|
Buy Now | |
Heilind Electronics
from US$86.90
|
728
in stock
|
Buy Now | |
Newark Electronics
from US$85.02
|
595
in stock
|
Buy Now | |
element14
from US$91.98
|
595
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$86.90
|
242
in stock
|
Buy Now | |
RS
from US$103.31
|
98
in stock
|
Buy Now | |
Avnet America
from US$87.15
|
-
|
Buy Now | |
RS Americas
from US$96.54
|
-
|
Buy Now |
Product Range | O.C.H Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Push-Pull |
Contact Material | Copper Alloy |
NETT WARRIOR PLUG ASSEMBL | Heilind Electronics |
Industrial Circular, Plug, 6Pos, Cable | Newark Electronics |
Industrial Circular Plug 6 POS Cable | RS |
Conn Circular PIN 6 POS Crimp ST Cable Mount 6 Terminal 1 Port | Avnet America |
Circular MIL Spec Connector 6P, Plug, Cable App Pin (Crimp) | TE Connectivity 2226910-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2226910-1?
Additional datasheets, footprints and schematics for 2226910-1 are listed on our Part Details page. You can also find images and similar parts to 2226910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226910-1 fall under?
The 2226910-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226910-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226910-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 2226910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226910-1 often in real-time on the comparison pages.
What if I can't find stock of 2226910-1?
You can fill out our help required form which you can use to request a quote for 2226910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.