Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Insulation Material | Thermoplastic |
Number of Positions | 1 |
Contact Current Rating (Max) | 250A |
Contact Length | 1.65in, 42mm |
Contact Base Material | Copper |
Contact Style | CROWN BAND |
Contact Plating Material | Silver |
Contact Size | 9.52 |
Current Rating | 250A |
Hot Pluggable | No |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Retention | Yes |
Mounting Retention Type | Thread |
Circuit Application | Power |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable, Bus Bar |
Connector Style | Plug |
Connector System | Wire-to-Bus Bar |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
WIRE-TO-BUS BAR KIT BLUE | TTI Europe |
Kit, Pin, Snap-Lug, Blue, 3/8 Thread |Te Connectivity 2226744-6 | Newark Electronics |
Power Connector Plug 1 Position Snap-Lug Cable Mount Blue | Avnet America |
Heavy Duty Power Connectors KIT, PIN, SNAP-LUG BLUE, 3/8 THREAD | Sager |
Where can I find additional details, specifications and documents for a 2226744-6?
Additional datasheets, footprints and schematics for 2226744-6 are listed on our Part Details page. You can also find images and similar parts to 2226744-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226744-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226744-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226744-6 fall under?
The 2226744-6 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2226744-6 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226744-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226744-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226744-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2226744-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226744-6 often in real-time on the comparison pages.
What if I can't find stock of 2226744-6?
You can fill out our help required form which you can use to request a quote for 2226744-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.