Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | 4mm Banana Plug Shrouded |
---|---|
Test Connector Type B | 4mm Banana Plug Shrouded |
Voltage Rating | 100V |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | - |
Lead Length - Imperial | - |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents | Shielded Test Leads |
TEST LEAD SET, 100V | Farnell |
Where can I find additional details, specifications and documents for a 222636?
Additional datasheets, footprints and schematics for 222636 are listed on our Part Details page. You can also find images and similar parts to 222636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222636 fall under?
The 222636 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 222636 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222636 you can contact the distributor directly for product support, shipping queries etc.
Is the 222636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222636 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 222636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222636 often in real-time on the comparison pages.
What if I can't find stock of 222636?
You can fill out our help required form which you can use to request a quote for 222636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.