Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$89.50
Guide Component Base Material | Stainless Steel |
---|---|
Guide Pin Type | External Thread |
Guide Component Plating Material Finish Process | Passivated |
Backplane Guide Location | Midplane |
VITA 46 | Yes |
VITA 41 | No |
VITA 66.1 | No |
Guide Hardware | With |
For Use With | Guide Module |
Comment | Used on midplane (rear transition modules). |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Pin |
RTM GUIDE PIN KIT ASSY, VITA46 | Heilind Electronics |
Rtm Guide Pin Kit Assy, Vita46, Machined |Te Connectivity 2226127-1 | Newark Electronics |
High Speed / Modular Connectors Keyed Guide Pin Kit Assembly | Sager |
KEYING GUIDE PIN, SS, BACKPLANE CONN | Farnell |
Where can I find additional details, specifications and documents for a 2226127-1?
Additional datasheets, footprints and schematics for 2226127-1 are listed on our Part Details page. You can also find images and similar parts to 2226127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226127-1 fall under?
The 2226127-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2226127-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226127-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2226127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226127-1 often in real-time on the comparison pages.
What if I can't find stock of 2226127-1?
You can fill out our help required form which you can use to request a quote for 2226127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.