Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$135.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$135.37
|
No stock
|
Buy Now |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | - |
External Height | 23.1mm |
External Width | 53.3mm |
External Depth | 98mm |
Weight | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Working Voltage | 220V |
MONITOR, CONTINUOUS, MULTI-MOUNT, 220V | Farnell |
Where can I find additional details, specifications and documents for a 222608?
Additional datasheets, footprints and schematics for 222608 are listed on our Part Details page. You can also find images and similar parts to 222608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222608 fall under?
The 222608 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 222608 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222608 you can contact the distributor directly for product support, shipping queries etc.
Is the 222608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222608 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 222608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222608 often in real-time on the comparison pages.
What if I can't find stock of 222608?
You can fill out our help required form which you can use to request a quote for 222608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.