Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.14
|
No stock
|
Buy Now | |
element14
from US$2.94
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.81
|
40
in stock
|
Buy Now | |
Future Electronics
from US$3.76
|
-
|
Buy Now | |
Rapid Electronics
from US$8.19
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Carlton-Bates
from US$2.71
|
-
|
Buy Now | |
Distrelec
from US$9.88
|
-
|
Buy Now | |
Sager
from US$2.90
|
-
|
Buy Now |
Wrist Band Type | Expandable |
---|---|
Circumference Max | 279mm |
Lead Length | - |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 1 |
Product Range | - |
BATT HOLDER, D X 1, TH | element14 |
Battery Holder, D Size, Thd | Newark Electronics |
Aluminum D Cell Battery Holder | Future Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs D CELL ALUM HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 2226 NeoPixel Jewel LED Module 7 x 5050 RGB without Separate White | Rapid Electronics |
Adafruit Adafruit NeoPixel Jewel | Distrelec |
Where can I find additional details, specifications and documents for a 2226?
Additional datasheets, footprints and schematics for 2226 are listed on our Part Details page. You can also find images and similar parts to 2226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2226 fall under?
The 2226 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2226 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2226 you can contact the distributor directly for product support, shipping queries etc.
Is the 2226 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2226 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 2226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2226 often in real-time on the comparison pages.
What if I can't find stock of 2226?
You can fill out our help required form which you can use to request a quote for 2226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.