2225CC224KAT2A Capacitors by KYOCERA AVX

CAP MLCC X7R 0.22UF 630V 2225

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.83
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for element14
element14
from US$1.39
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 630V
Ceramic Capacitor Case 2225 ^5664 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range -
Operating Temperature Min -55°C

Alternative Descriptions

.22UF 630V 10% 2225 | TTI Europe
Multilayer Ceramic Capacitors MLCC - SMD/SMT 630V .22uF X7R 2225 10% Tol HV | Future Electronics
COMMERCIAL CHIP R102 HIGH VOLT TAPE/REEL, 7 INCH PAPER TAPE | Avnet America
Cap, Mlcc, X7R, 0.22Uf, 630V, 2225 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2225CC224KAT2A?

Additional datasheets, footprints and schematics for 2225CC224KAT2A are listed on our Part Details page. You can also find images and similar parts to 2225CC224KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2225CC224KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2225CC224KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2225CC224KAT2A fall under?

The 2225CC224KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2225CC224KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2225CC224KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 2225CC224KAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2225CC224KAT2A have stock available?

Authorised distributors including TTI Europe, Future Electronics, Avnet America, element14 and Newark Electronics have stock available or on a lead time for 2225CC224KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2225CC224KAT2A often in real-time on the comparison pages.

What if I can't find stock of 2225CC224KAT2A?

You can fill out our help required form which you can use to request a quote for 2225CC224KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay