2225CC104KAT1A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.1UF, 630V, X7R, 10%, 2225

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Newark
Newark
from US$1.52
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Capacitance Tolerance ± 10%
Capacitor Application High Voltage
Capacitor Case Style 2225 [5664 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 2225 | Newark Electronics
2225 100 nF 600/630 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 600 V, � 10%, X7R, 2225 [5664 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2225CC104KAT1A?

Additional datasheets, footprints and schematics for 2225CC104KAT1A are listed on our Part Details page. You can also find images and similar parts to 2225CC104KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2225CC104KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2225CC104KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2225CC104KAT1A fall under?

The 2225CC104KAT1A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 2225CC104KAT1A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2225CC104KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 2225CC104KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2225CC104KAT1A have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet Abacus have stock available or on a lead time for 2225CC104KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2225CC104KAT1A often in real-time on the comparison pages.

What if I can't find stock of 2225CC104KAT1A?

You can fill out our help required form which you can use to request a quote for 2225CC104KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay