Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | 5% |
External Height | 115mm |
External Width | 70mm |
External Depth | 26mm |
Weight | 100g |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
WRIST STRAP & FOOTWEAR TEST STATION, LED | Farnell |
Wrist Strap & Footwear Test Station, Led | Newark Electronics |
Where can I find additional details, specifications and documents for a 222506?
Additional datasheets, footprints and schematics for 222506 are listed on our Part Details page. You can also find images and similar parts to 222506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222506 fall under?
The 222506 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 222506 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222506 you can contact the distributor directly for product support, shipping queries etc.
Is the 222506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222506 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 222506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222506 often in real-time on the comparison pages.
What if I can't find stock of 222506?
You can fill out our help required form which you can use to request a quote for 222506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.