Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD Precision |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | 114.3mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Carbon Steel |
Product Range | - |
Esd Safe Poly Tweezer Set - Five Piece | Newark Electronics |
Where can I find additional details, specifications and documents for a 22-24530?
Additional datasheets, footprints and schematics for 22-24530 are listed on our Part Details page. You can also find images and similar parts to 22-24530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-24530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-24530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-24530 fall under?
The 22-24530 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 22-24530 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-24530 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-24530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-24530 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 22-24530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-24530 often in real-time on the comparison pages.
What if I can't find stock of 22-24530?
You can fill out our help required form which you can use to request a quote for 22-24530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.