Status: | Unknown |
---|---|
Series: | 222 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
20,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
30,125
in stock
|
Buy Now | |
element14
from US$1.57
|
19,926
in stock
|
Buy Now | |
Farnell
from US$0.92
|
17,838
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
1,782
in stock
|
Buy Now | |
SOS electronic
from US$0.55
|
960
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
849
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
392
in stock
|
Buy Now | |
Conrad
from US$1.07
|
245
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
12
in stock
|
Buy Now |
Product Range | 222 Series |
---|---|
No. of Contacts | 5Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 28AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 20.5mm |
External Length / Height | 14.5mm |
External Width | 26.6mm |
No. of Positions | 5Ways |
Rated Current | 20A |
Rated Voltage | 600V |
Wire Area Size Max | 4mm² |
Wire Area Size Min | 0.08mm² |
Wire Connection Method | Push In Lock |
Terminal Block Pluggable, 5 Position, 28-12Awg | Newark Electronics |
5 CONDUCTOR TERMINAL BLOCK 2,5-4 MM2 | RS |
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG | element14 |
Quick splice | Transfer Multisort Elektronik |
COMPACT Splicing Connector w/Button CAGE CLAMP 5-cond. 4mm2 32A 1P 85°C Grey | SOS electronic |
Wago Socket Terminal, 0.1 ... 4mm², 5 Poles | Distrelec |
WAGO 222-415 5 Conductor Classic Lever Splicing Connector 32A Grey/Orange | Rapid Electronics |
The easiest way to connect and disconnect cables and wires. Simply open up the orange-coloured operating lever until it clicks into place, insert the lead, and place the lever back into the start position (flush to the terminal case). | Conrad |
5 Position 12 AWG Cage Clamp Eurostyle Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 222-415?
Additional datasheets, footprints and schematics for 222-415 are listed on our Part Details page. You can also find images and similar parts to 222-415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222-415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222-415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222-415 fall under?
The 222-415 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 222-415 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222-415 you can contact the distributor directly for product support, shipping queries etc.
Is the 222-415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222-415 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 222-415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222-415 often in real-time on the comparison pages.
What if I can't find stock of 222-415?
You can fill out our help required form which you can use to request a quote for 222-415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.