Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Body Style | Horizontal |
---|---|
PCB Mount Orientation | Vertical |
Contact Type | Pin |
RF Connector Center Contact Plating Material | Gold |
Sealable | No |
CONTACT, PLUG, COML BNC RF Contact Style: Coax Contact Type: Pin Contact Orientation: Horizontal Contact Mating Area Plating Material: Gold Coax Pin Horizontal Gold | Rf Contact | Part Number: 222246-2 | Internal Number: 222246-2 | TE Connectivity | TE Store |
Contact, Plug, Coml Bnc |Amp Te Connectivity 222246-2 | Newark Electronics |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 222246-2?
Additional datasheets, footprints and schematics for 222246-2 are listed on our Part Details page. You can also find images and similar parts to 222246-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222246-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222246-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222246-2 fall under?
The 222246-2 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 222246-2 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222246-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 222246-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222246-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 222246-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222246-2 often in real-time on the comparison pages.
What if I can't find stock of 222246-2?
You can fill out our help required form which you can use to request a quote for 222246-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.