Status: | Unknown |
---|---|
Series: | 021 ASM Series |
RoHS: | Unknown |
Capacitance | 3300µF |
---|---|
Voltage Rating | 16V |
Product Range | 021 ASM Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 15mm |
Lead Spacing | - |
Height | 30mm |
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 16V, 20%, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 2222 021 15332?
Additional datasheets, footprints and schematics for 2222 021 15332 are listed on our Part Details page. You can also find images and similar parts to 2222 021 15332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2222 021 15332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2222 021 15332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2222 021 15332 fall under?
The 2222 021 15332 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2222 021 15332 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2222 021 15332 you can contact the distributor directly for product support, shipping queries etc.
Is the 2222 021 15332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2222 021 15332 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2222 021 15332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2222 021 15332 often in real-time on the comparison pages.
What if I can't find stock of 2222 021 15332?
You can fill out our help required form which you can use to request a quote for 2222 021 15332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.