Status: | Unknown |
---|---|
Series: | MKP3382 X2 Series |
RoHS: | Compliant |
No distributors results available
Capacitance | 2.2µF |
---|---|
Suppression Class | X2 |
Product Range | MKP3382 X2 Series |
Voltage Rating X | 310V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 20% |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2222 338 22225?
Additional datasheets, footprints and schematics for 2222 338 22225 are listed on our Part Details page. You can also find images and similar parts to 2222 338 22225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2222 338 22225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2222 338 22225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2222 338 22225 fall under?
The 2222 338 22225 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2222 338 22225 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2222 338 22225 you can contact the distributor directly for product support, shipping queries etc.
Is the 2222 338 22225 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2222 338 22225 have stock available?
There is no stock from authorised distributors for 2222 338 22225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2222 338 22225 often in real-time on the comparison pages.
What if I can't find stock of 2222 338 22225?
You can fill out our help required form which you can use to request a quote for 2222 338 22225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.