Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
353
in stock
|
Buy Now | |
TE Store
from US$0.71
|
3,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,227
in stock
|
Buy Now | |
element14
from US$0.44
|
3,227
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
2,367
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
2,367
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,367
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulating Bushing Outside Diameter | .575in, 14.61mm |
---|---|
Insulating Bushing Material | Polypropylene |
Body Material | Polypropylene |
For Use With | BNC Connector |
Comment | (2 Required) For Mil Type Dual Crimp and Field Serviceable Bulkhead Jacks. |
Packaging Method | Package |
RF Connector Hardware Type | Insulating Bushing |
BUSHING INSULATING Connector Hardware Accessory Type: Insulating Bushing Primary Product Material: Polypropylene Hardware Accessory Function: Mounting Insulating Bushing Polypropylene Mounting | Connector Hardware | Part Number: 222163-1 | Internal Number: 222163-1 | TE Connectivity | TE Store |
Insulating Bushing | Newark Electronics |
INSULATING BUSHING | element14 |
RF Connector Accessories INSUL BUSHING MTG JK | Rapid Electronics |
TE Connectivity - AMP Insulating Bushing BNC RF Coax Con White | Distrelec |
Connector Accessories Insulating Bushing Polypropylene | Avnet America |
Connector BUSHING FOR BNC JACKS | TE Connectivity 222163-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 222163-1?
Additional datasheets, footprints and schematics for 222163-1 are listed on our Part Details page. You can also find images and similar parts to 222163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222163-1 fall under?
The 222163-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 222163-1 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 222163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222163-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 222163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222163-1 often in real-time on the comparison pages.
What if I can't find stock of 222163-1?
You can fill out our help required form which you can use to request a quote for 222163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.