Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Style | Plug |
---|---|
Number of Positions | 10 |
Contact Configuration | Pin |
Pole Configuration | 3 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use with Series | Circular HD Plug |
Circuit Application | Signal |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 257°F, -55 – 125°C |
CIRC. HD RECEPT,SOCKET CONTACTS,JAM NUT | Avnet America |
Circular MIL Spec Connector Circ. HD Recept,Sckt contacts,Jam Nut | Sager |
Where can I find additional details, specifications and documents for a 2221611-3?
Additional datasheets, footprints and schematics for 2221611-3 are listed on our Part Details page. You can also find images and similar parts to 2221611-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2221611-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2221611-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2221611-3 fall under?
The 2221611-3 is listed under Connectors > Circular Connectors > Circular Connector Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 2221611-3 when available in the Circular Connector Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2221611-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2221611-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2221611-3 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2221611-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2221611-3 often in real-time on the comparison pages.
What if I can't find stock of 2221611-3?
You can fill out our help required form which you can use to request a quote for 2221611-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.