Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
134
in stock
|
Buy Now | |
element14
from US$2.71
|
134
in stock
|
Buy Now | |
RS Americas
from US$1.83
|
60
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | F |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
RF Adapters-In Series F JACK TO PUSH ON PLUG | Rapid Electronics |
Rf/Coaxial Adapter, F Jack-F Plug | Newark Electronics |
RF/COAXIAL ADAPTER, F JACK-F PLUG | element14 |
Connector rf coaxial f in-series adapter straight jack to push-on plug | Amphenol RF 222157 | RS Americas |
Conn Type F Adapter RCP/PL 75Ohm ST Bright Tin | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 222157?
Additional datasheets, footprints and schematics for 222157 are listed on our Part Details page. You can also find images and similar parts to 222157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222157 fall under?
The 222157 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 222157 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222157 you can contact the distributor directly for product support, shipping queries etc.
Is the 222157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222157 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 222157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222157 often in real-time on the comparison pages.
What if I can't find stock of 222157?
You can fill out our help required form which you can use to request a quote for 222157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.