Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Number of Positions | 1 |
Contact Size | 8 |
RF Connector Center Contact Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Mating Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Male Connectors |
Cable Type | Alpen A40 |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector Accessory |Amp Te Connectivity 2221447-1 | Newark Electronics |
Connector Coaxial Receptacle Size 8 | Avnet America |
Where can I find additional details, specifications and documents for a 2221447-1?
Additional datasheets, footprints and schematics for 2221447-1 are listed on our Part Details page. You can also find images and similar parts to 2221447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2221447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2221447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2221447-1 fall under?
The 2221447-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2221447-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2221447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2221447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2221447-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2221447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2221447-1 often in real-time on the comparison pages.
What if I can't find stock of 2221447-1?
You can fill out our help required form which you can use to request a quote for 2221447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.