Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Convert From Coax Type | F |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
Connector rf coaxial f in-series adapter bulkhead straight jack to jack 75 ohm | Amphenol RF 222121 | RS Americas |
Bulkhead Adapter, F Jack-F Jack | Newark Electronics |
BULKHEAD ADAPTER, F JACK-F JACK | element14 |
Conn Type F Adapter RCP/RCP 0Hz to 2GHz 75Ohm ST Bright Tin | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 222121?
Additional datasheets, footprints and schematics for 222121 are listed on our Part Details page. You can also find images and similar parts to 222121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 222121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 222121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 222121 fall under?
The 222121 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 222121 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 222121 you can contact the distributor directly for product support, shipping queries etc.
Is the 222121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 222121 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 222121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 222121 often in real-time on the comparison pages.
What if I can't find stock of 222121?
You can fill out our help required form which you can use to request a quote for 222121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.