2220AC104KAT1A Capacitors by KYOCERA AVX

CAP 0.1µF 1 KV 10% X7R 2220

Status: Unknown
Series: AVX High Voltage MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for RS
RS
from US$1.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 1kV
Ceramic Capacitor Case 2220 [5650 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range AVX High Voltage MLCC
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

MLCC Capacitor 100nF 2220 X7R 10% 1kV | RS
Capacitance:0.1Μf | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 1000 V, ± 10%, X7R, 2220 [5750 Metric] | Avnet America
2220 HV 100nF Ceramic Multilayer Cap,1000V,+125C, X7R Dielectric,+/-10% SMD | AVX 2220AC104KAT1A | RS Americas
Multilayer Ceramic Capacitor, 0.1 uF, 1000 V, � 10%, X7R, 2220 [5750 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2220AC104KAT1A?

Additional datasheets, footprints and schematics for 2220AC104KAT1A are listed on our Part Details page. You can also find images and similar parts to 2220AC104KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2220AC104KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2220AC104KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2220AC104KAT1A fall under?

The 2220AC104KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2220AC104KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2220AC104KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 2220AC104KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2220AC104KAT1A have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2220AC104KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2220AC104KAT1A often in real-time on the comparison pages.

What if I can't find stock of 2220AC104KAT1A?

You can fill out our help required form which you can use to request a quote for 2220AC104KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay