Status: | Unknown |
---|---|
Series: | AVX 2220 MLCC |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.84
|
26,000
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
51,000
in stock
|
Buy Now | |
RS
from US$2.57
|
17,043
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
7,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
6,121
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
251
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
166
in stock
|
Buy Now | |
element14
from US$1.16
|
166
in stock
|
Buy Now | |
Farnell
from US$1.10
|
166
in stock
|
Buy Now | |
RS Americas
from US$3.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 2220 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
10UF 50V 10% 2220 | TTI Europe |
2220 10 uF 50 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor MLCC 2220 10uF 50V | RS |
KC 10µF 2220 10% 50V X7R | Rutronik |
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X7R, 2220 [5650 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
AVX Ceramic Capacitor 10uF, 50V, 2220, ± | Distrelec |
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 50 V, 2220 [5650 Metric] Rohs Compliant: Yes |Kyocera Avx 22205C106KAT2A | Newark Electronics |
CAP, 10µF, 50V, 10%, X7R, 2220 | element14 |
2220 Standard 10uF Ceramic Multilayer Cap,50V dc,+125C, X7R Dielectric,+/-10% SMD | AVX 22205C106KAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 22205C106KAT2A?
Additional datasheets, footprints and schematics for 22205C106KAT2A are listed on our Part Details page. You can also find images and similar parts to 22205C106KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22205C106KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22205C106KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22205C106KAT2A fall under?
The 22205C106KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 22205C106KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22205C106KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 22205C106KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22205C106KAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Rutronik and Avnet America have stock available or on a lead time for 22205C106KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22205C106KAT2A often in real-time on the comparison pages.
What if I can't find stock of 22205C106KAT2A?
You can fill out our help required form which you can use to request a quote for 22205C106KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.