Status: | Unknown |
---|---|
Series: | AVX 2220 MLCC |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
7,000
in stock
|
Buy Now | |
element14
from US$1.10
|
7,000
in stock
|
Buy Now | |
Farnell
from US$1.12
|
7,000
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
6,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
274
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 2220 [5650 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 2220 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Cap, Aec-Q200, 10Uf, 50V, Mlcc, 2220 Rohs Compliant: Yes |Kyocera Avx 22205C106K4Z2A | Newark Electronics |
CAP, AEC-Q200, 10UF, 50V, MLCC, 2220 | element14 |
10UF 50V 10% 2220 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC10µF 2220 10% 50VX7R ASTAG | Rutronik |
SMD MLCC 2220 50V X7R 10uF 10% | RS |
2220 10 uF 50 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X7R, 2220 [5750 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 22205C106K4Z2A?
Additional datasheets, footprints and schematics for 22205C106K4Z2A are listed on our Part Details page. You can also find images and similar parts to 22205C106K4Z2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22205C106K4Z2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22205C106K4Z2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22205C106K4Z2A fall under?
The 22205C106K4Z2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 22205C106K4Z2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22205C106K4Z2A you can contact the distributor directly for product support, shipping queries etc.
Is the 22205C106K4Z2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22205C106K4Z2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 22205C106K4Z2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22205C106K4Z2A often in real-time on the comparison pages.
What if I can't find stock of 22205C106K4Z2A?
You can fill out our help required form which you can use to request a quote for 22205C106K4Z2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.