Status: | Unknown |
---|---|
Series: | AVX 2220 MLCC |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
500
in stock
|
Buy Now | |
TTI Europe
from US$1.42
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
500
in stock
|
Buy Now | |
element14
from US$1.95
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 2220 [5750 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | AVX 2220 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
22UF 25V 20% 2220 | TTI Europe |
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X7R, 25 V, 2220 [5650 Metric] Rohs Compliant: Yes |Kyocera Avx 22203C226MAT2A | Newark Electronics |
CAP, 22µF, 25V, 20%, X7R, 2220 | element14 |
2220 22 uF 25 V ▒20 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 22 uF, 25 V, ± 20%, X7R, 2220 [5750 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 22203C226MAT2A?
Additional datasheets, footprints and schematics for 22203C226MAT2A are listed on our Part Details page. You can also find images and similar parts to 22203C226MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22203C226MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22203C226MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22203C226MAT2A fall under?
The 22203C226MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 22203C226MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22203C226MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 22203C226MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22203C226MAT2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 22203C226MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22203C226MAT2A often in real-time on the comparison pages.
What if I can't find stock of 22203C226MAT2A?
You can fill out our help required form which you can use to request a quote for 22203C226MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.