Status: | Unknown |
---|---|
Series: | 2200 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connection Method | Wired |
---|---|
Computer Connector | PS/2, USB |
Keyboard Size | Standard |
Product Range | 2200 Series |
RoHS Compliant | Yes |
Computer Keyboard | Newark Electronics |
Where can I find additional details, specifications and documents for a 2220-320023?
Additional datasheets, footprints and schematics for 2220-320023 are listed on our Part Details page. You can also find images and similar parts to 2220-320023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2220-320023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2220-320023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2220-320023 fall under?
The 2220-320023 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to 2220-320023 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2220-320023 you can contact the distributor directly for product support, shipping queries etc.
Is the 2220-320023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2220-320023 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2220-320023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2220-320023 often in real-time on the comparison pages.
What if I can't find stock of 2220-320023?
You can fill out our help required form which you can use to request a quote for 2220-320023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.