Status: | Unknown |
---|---|
Series: | 2200 FTD Series |
RoHS: | Unknown |
Prices starting from US$220.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$249.64
|
24
in stock
|
Buy Now | |
Sager
from US$276.44
|
78
in stock
|
Buy Now | |
element14
from US$315.36
|
24
in stock
|
Buy Now | |
RS Americas
from US$340.12
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$365.90
|
-
|
Buy Now | |
Avnet America
from US$222.02
|
-
|
Buy Now | |
Distrelec
from US$220.30
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 220mm |
External Depth | 51mm |
Noise Rating | 72dBA |
Flow Rate - Imperial | 719cu.ft/min |
Flow Rate - Metric | 1220m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 2200 FTD Series |
Power Rating | 103W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 200mm |
External Height | 51mm |
External Width | 200mm |
Frame Dimensions | 51mm x 200mm x 220mm |
DC Fans Tubeaxial, 220x200x51mm, 48V, 717.6CFM, 103W, 72dB, 6500RPM, Ball, Speed Signal | Sager |
FAN, 220MM, 48VDC, PWM | element14 |
DC Fan, 48V, 200x51mm, Round, 717.6CFM, 103W, 72dBA, 6500RPM, Wire Leads | ebm-papst 2218F/2TDH4P | RS Americas |
Axial Fan, 200Mm X 51Mm, 48Vdc | Newark Electronics |
DC Fan Ball Bearing 48V 103W 6500RPM 717.6CFM 72dB Flange Mount | Avnet America |
ebmpapst Axial Fan DC 200x200x51mm 48V 1220m³/h | Distrelec |
Where can I find additional details, specifications and documents for a 2218F/2TDH4P?
Additional datasheets, footprints and schematics for 2218F/2TDH4P are listed on our Part Details page. You can also find images and similar parts to 2218F/2TDH4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2218F/2TDH4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2218F/2TDH4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2218F/2TDH4P fall under?
The 2218F/2TDH4P is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 2218F/2TDH4P when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2218F/2TDH4P you can contact the distributor directly for product support, shipping queries etc.
Is the 2218F/2TDH4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2218F/2TDH4P have stock available?
Authorised distributors including Sager, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 2218F/2TDH4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2218F/2TDH4P often in real-time on the comparison pages.
What if I can't find stock of 2218F/2TDH4P?
You can fill out our help required form which you can use to request a quote for 2218F/2TDH4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.