Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.10
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$18.12
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
8
in stock
|
Buy Now | |
Distrelec
from US$21.02
|
8
in stock
|
Buy Now | |
Avnet America
from US$15.12
|
-
|
Buy Now | |
RS Americas
from US$19.59
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Polyamide |
---|---|
Shell Plating Material | Nickel |
Shell Material | Brass |
Preloaded | Yes |
Number of Power Positions | 0 |
Number of Positions | 3 |
Number of Signal Positions | 3 |
Reverse Gender | Reverse |
Contact Layout Arrangement | Circular |
Contact Type | Pin |
Mating Retention | With |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Plastic |
Connector System | Wire-to-Wire |
Shielded | No |
Shell Size | 12 |
Product Type | Connector |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
TE Connectivity - AMP M8 Male PNL Rear 3P STR Wire | Distrelec |
Cable Assembly Insulated Wire 0.017m 3POS Circular Connector M | Avnet America |
M8.MALE.PNLREAR.3POS.STR.WIRE | TE Connectivity 2-2172090-2 | RS Americas |
M8.male.pnlrear.3Pos.str.wire |Amp Te Connectivity 2-2172090-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-2172090-2?
Additional datasheets, footprints and schematics for 2-2172090-2 are listed on our Part Details page. You can also find images and similar parts to 2-2172090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2172090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2172090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2172090-2 fall under?
The 2-2172090-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2172090-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2172090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2172090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2172090-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-2172090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2172090-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2172090-2?
You can fill out our help required form which you can use to request a quote for 2-2172090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.