Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.17
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$24.95
|
67
in stock
|
Buy Now | |
Rapid Electronics
from US$17.66
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$21.20
|
67
in stock
|
Buy Now | |
Farnell
from US$24.93
|
54
in stock
|
Buy Now | |
TE Store
from US$47.60
|
1
in stock
|
Buy Now | |
Avnet America
from US$20.92
|
-
|
Buy Now | |
RS Americas
from US$33.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Brass |
---|---|
Insulation Material | Polyamide |
Shell Plating Material | Nickel |
Preloaded | Yes |
Number of Power Positions | 0 |
Number of Positions | 3 |
Number of Signal Positions | 3 |
Contact Type | Socket |
Contact Layout Arrangement | Circular |
Reverse Gender | Standard |
Mating Retention | With |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Plastic |
Connector System | Wire-to-Wire |
Shielded | No |
Shell Size | 12 |
Product Type | Connector |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Circular Metric Conn M8 Fmle Pnlrear 3Pos Str |Amp Te Connectivity 2-2172088-2 | Newark Electronics |
Circular Metric Conn M8 FMLE PNLREAR 3POS STR | Rapid Electronics |
TE Connectivity - AMP M8 Female PNL Rear 3P STR Wire | Distrelec |
SENSOR CONN, RCPT, 3POS, M8, PANEL | Farnell |
M8.FMLE.PNLREAR.3POS.STR.WIRE Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Wire 3 Printed Circuit Board | Standard Circular Connector | Part Number: 2-2172088-2 | Internal Number: 2-2172088-2 | TE Connectivity | TE Store |
Cable Assembly Insulated Wire 0.2m 3POS Circular Connector F | Avnet America |
Connector, M8.Fmle.Panelrear.3Pos.Str.Wire | TE Connectivity 2-2172088-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2172088-2?
Additional datasheets, footprints and schematics for 2-2172088-2 are listed on our Part Details page. You can also find images and similar parts to 2-2172088-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2172088-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2172088-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2172088-2 fall under?
The 2-2172088-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2172088-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2172088-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2172088-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2172088-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2172088-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2172088-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2172088-2?
You can fill out our help required form which you can use to request a quote for 2-2172088-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.