Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel |
---|---|
Insulation Material | Polyamide |
Shell Material | Brass |
Number of Positions | 3 |
Number of Signal Positions | 3 |
Preloaded | Yes |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Layout Arrangement | Circular |
Contact Type | Pin |
Mating Retention | With |
Connector Style | Receptacle |
Shell Type | Plastic |
Sealable | Yes |
Shell Size | 12 |
Product Type | Connector |
Connector System | Wire-to-Board |
Shielded | No |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
M8 Male R/A Pnl.3P.pcb (Au) |Amp Te Connectivity 2-2172067-2 | Newark Electronics |
Connector, M8 Male R/A Panel.3P.PCB (Au) | TE Connectivity 2-2172067-2 | RS Americas |
M8 MALE R/A PNL.3P.PCB (AU) Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 3 3 A | Standard Circular Connector | Part Number: 2-2172067-2 | Internal Number: 2-2172067-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2172067-2?
Additional datasheets, footprints and schematics for 2-2172067-2 are listed on our Part Details page. You can also find images and similar parts to 2-2172067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2172067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2172067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2172067-2 fall under?
The 2-2172067-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2172067-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2172067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2172067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2172067-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2-2172067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2172067-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2172067-2?
You can fill out our help required form which you can use to request a quote for 2-2172067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.