Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thermocouple Type | B, C, J, K, L, N, R, S, T, PL2, RTD |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | 0.25% |
Output Voltage Max | 264VAC |
RoHS Compliant | NA |
Temperature Controller/Programmer | Newark Electronics |
Where can I find additional details, specifications and documents for a 2216E/CC/VH/LH/TC/FH/2YM/ENG?
Additional datasheets, footprints and schematics for 2216E/CC/VH/LH/TC/FH/2YM/ENG are listed on our Part Details page. You can also find images and similar parts to 2216E/CC/VH/LH/TC/FH/2YM/ENG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2216E/CC/VH/LH/TC/FH/2YM/ENG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2216E/CC/VH/LH/TC/FH/2YM/ENG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2216E/CC/VH/LH/TC/FH/2YM/ENG fall under?
The 2216E/CC/VH/LH/TC/FH/2YM/ENG is listed under Automation & Process Control > Temperature Controllers.
Can I view similar or alternative parts?
You can view similar parts to 2216E/CC/VH/LH/TC/FH/2YM/ENG when available in the Temperature Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2216E/CC/VH/LH/TC/FH/2YM/ENG you can contact the distributor directly for product support, shipping queries etc.
Is the 2216E/CC/VH/LH/TC/FH/2YM/ENG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2216E/CC/VH/LH/TC/FH/2YM/ENG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2216E/CC/VH/LH/TC/FH/2YM/ENG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2216E/CC/VH/LH/TC/FH/2YM/ENG often in real-time on the comparison pages.
What if I can't find stock of 2216E/CC/VH/LH/TC/FH/2YM/ENG?
You can fill out our help required form which you can use to request a quote for 2216E/CC/VH/LH/TC/FH/2YM/ENG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.